SiTime Corporation Digitally Controlled Oscillators SiT3907AI-2F-18NM-100.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3907AI-2F-18NM-100.000000 is a high-precision digitally controlled oscillator (DCXO) with a factory-programmed output frequency of 100.000000 MHz, operating over a supply voltage of 1.8 V ±5%. It uses a 4-pin package measuring 3.2 mm × 2.5 mm and features a frequency stability of ±10 ppm, a pull range of ±25 ppm, and aging of ±5 ppm over 10 years. The device supports LVCMOS/LVTTL compatible output with a duty cycle of 45% to 55%, rise/fall times up to 2 ns, and RMS period jitter of 1.5 to 2 ps at 20 MHz. It operates over an industrial temperature range of −40°C to +85°C, draws 31 to 34 mA at no load, and is certified to MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT3907AI-2F-18NM-100.000000 is a high-precision digitally controlled oscillator (DCXO) with a factory-programmed output frequency of 100.000000 MHz, operating over a supply voltage of 1.8 V ±5%. It uses a 4-pin package measuring 3.2 mm × 2.5 mm and features a frequency stability of ±10 ppm, a pull range of ±25 ppm, and aging of ±5 ppm over 10 years. The device supports LVCMOS/LVTTL compatible output with a duty cycle of 45% to 55%, rise/fall times up to 2 ns, and RMS period jitter of 1.5 to 2 ps at 20 MHz. It operates over an industrial temperature range of −40°C to +85°C, draws 31 to 34 mA at no load, and is certified to MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3907AI-2F-18NM-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3907AI-2F-18NM-100.000000
Digitally Controlled Oscillators SiT3907AI-2F-18NM-100.000000
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3907AI-2F-18NM-100.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-DCC-08.192G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details