SiTime Corporation Oscillators SIT3907AC-DF-33NZ-80.000000T

Description
80MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
80MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT3907AC-DF-33NZ-80.000000T-ND - DigiKey
Thief River Falls, MN, United States
80MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead

80MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT3907AC-DF-33NZ-80.000000T-ND
Product Name Oscillators
Oscillator Type DCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-2016MV-260-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Programmable Timers and Oscillators - TLC555MJGB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details