SiTime Corporation Digitally Controlled Oscillators SiT3907AC-DF-33NZ-50.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3907AC-DF-33NZ-50.000000 is a digitally controlled oscillator (DCXO) with a programmable output frequency from 1 MHz to 220 MHz, offering a pull range of ±800 PPM and frequency stability of ±50 PPM. It operates from a 3.3 V supply, features LVCMOS/LVTTL compatible output, and is housed in a 6-pin, 7.0 mm × 5.0 mm package. The device supports programmable drive strength to reduce EMI, has a startup time of 6 to 10 ms, and exhibits RMS phase jitter of 0.6 to 1 ps. It operates over an industrial temperature range of -40 °C to +85 °C and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT3907AC-DF-33NZ-50.000000 is a digitally controlled oscillator (DCXO) with a programmable output frequency from 1 MHz to 220 MHz, offering a pull range of ±800 PPM and frequency stability of ±50 PPM. It operates from a 3.3 V supply, features LVCMOS/LVTTL compatible output, and is housed in a 6-pin, 7.0 mm × 5.0 mm package. The device supports programmable drive strength to reduce EMI, has a startup time of 6 to 10 ms, and exhibits RMS phase jitter of 0.6 to 1 ps. It operates over an industrial temperature range of -40 °C to +85 °C and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3907AC-DF-33NZ-50.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3907AC-DF-33NZ-50.000000
Digitally Controlled Oscillators SiT3907AC-DF-33NZ-50.000000
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3907AC-DF-33NZ-50.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.878000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.78E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details