The SiT3907 is a high-precision digitally controlled oscillator (DCXO) generating frequencies from 1 MHz to 220 MHz with programmable pull ranges up to ±1600 PPM. It is available in 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin) packages. This variant uses a 6-pin package with a no-connect pin and operates at 3.3 V. Frequency stability is ±50 PPM, with output drive compliance to LVCMOS/LVTTL levels. Duty cycle is 45% to 55%, rise/fall times are up to 2 ns, and RMS period jitter is up to 3 ps at 20 MHz. It supports two frequency control modes with update rates up to 25 kU/s via a 1-pin serial interface. The device operates from -40°C to +85°C, has a 2 FIT failure rate, and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-D3-33NZ-49.152000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |