The SiT3907 is a high-precision digitally controlled oscillator (DCXO) ranging from 1 MHz to 220 MHz, designed for applications requiring stable and programmable clock signals. It is offered in three surface-mount packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). This variant operates with a supply voltage of 2.8 V ±10%, has a pull range of ±1600 ppm, and features ±50 ppm frequency stability over temperature and aging. The device supports LVCMOS/LVTTL output levels, provides programmable drive strength to reduce EMI, and maintains a 2 FIT silicon reliability rating. It operates over extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) temperature ranges and meets MIL-STD-883F, JESD22, and MSL1 environmental standards. Frequency control is achieved via a single digital programming pin using a tri-level serial interface.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-D2833NZ-24.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |