The SiT3907 is a high-precision digitally controlled oscillator (DCXO) with an output frequency range of 1 MHz to 220 MHz and a programmable pull range of up to ±1600 ppm. It operates from supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V and is available in three industry-standard packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). The device features LVCMOS/LVTTL-compati
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-D2833NH-24.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |