The SiT3907 is a high-precision digitally controlled oscillator (DCXO) supporting output frequencies from 1 MHz to 220 MHz with pull ranges up to ±1600 PPM. It is available in 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, or 7.0 mm × 5.0 mm packages and features LVCMOS/LVTTL-compati
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-D2-33NY-10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |