1MHz DCXO LVCMOS, LVTTL Oscillator 2.8V 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3907AC-CF728NH-1.000000T-ND |
| Product Name | Oscillators |
| Oscillator Type | DCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 10 ppm |