The SiT3907 is a high-precision digitally controlled oscillator (DCXO) providing programmable output frequencies from 1 MHz to 220 MHz with a maximum pull range of ±1600 ppm. It supports three industry-standard packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). The part operates over extended commercial (-20 °C to +70 °C) or industrial (-40 °C to +85 °C) temperature ranges with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It features a 1-pin tri-level serial interface for digital frequency control, programmable drive strength to reduce EMI, and output stability of ±10 ppm to ±50 ppm. The device meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and solderability, and is rated MSL1 for moisture sensitivity. Current consumption is 31-34 mA under no-load conditions at 100 MHz.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-C2-33NE-80.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |