SiTime Corporation Digitally Controlled Oscillators SiT3907AC-2F-33NZ-32.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3907 is a high precision digitally controlled oscillator (DCXO) providing a factory-programmable output frequency from 1 MHz to 220 MHz with a programmable pull range of up to ±1600 ppm. It features LVCMOS/LVTTL-compatible output, three industry-standard package options including 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin), and supports digital frequency control via a single-pin interface without interrupting output. The device operates over extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) temperature ranges with a supply voltage range of 1.71 to 3.63 V depending on configuration. It includes built-in slew rate control to reduce EMI, a frequency update rate of up to 25 kU/s, and achieves 1.5 ps RMS period jitter at 20 MHz. The part meets MIL-STD-883F, JESD22, and MSL1 reliability standards.

Datasheet Summary
Powered by GS/AI

The SiT3907 is a high precision digitally controlled oscillator (DCXO) providing a factory-programmable output frequency from 1 MHz to 220 MHz with a programmable pull range of up to ±1600 ppm. It features LVCMOS/LVTTL-compatible output, three industry-standard package options including 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin), and supports digital frequency control via a single-pin interface without interrupting output. The device operates over extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) temperature ranges with a supply voltage range of 1.71 to 3.63 V depending on configuration. It includes built-in slew rate control to reduce EMI, a frequency update rate of up to 25 kU/s, and achieves 1.5 ps RMS period jitter at 20 MHz. The part meets MIL-STD-883F, JESD22, and MSL1 reliability standards.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3907AC-2F-33NZ-32.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3907AC-2F-33NZ-32.000000
Digitally Controlled Oscillators SiT3907AC-2F-33NZ-32.000000
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3907AC-2F-33NZ-32.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AIPJF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32154-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details