The SiT3907 is a high-precision digitally controlled oscillator (DCXO) for generating stable clock signals between 1 MHz and 220 MHz. It is available in three surface-mount packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). This part operates over an industrial temperature range of -40 °C to +85 °C with a supply voltage of 3.3 V ±10%. It supports a programmable frequency pull range of ±1600 PPM with linearity of 0.01% or better, and includes a 1-pin tri-level serial interface for dynamic frequency adjustment without interrupting output. Output is LVCMOS/LVTTL compatible with a maximum rise/fall time of 2 ns and RMS phase jitter of 1 ps (12 kHz to 20 MHz bandwidth). It meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards, with an aging rate of ±5 PPM over 10 years and a reliability rating of 2 FIT.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3907AC-2F-33NZ-24.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |