SiT3809 is a MEMS voltage-controlled crystal oscillator (VCXO) covering 80.000001 MHz to 220 MHz with frequency stability up to ±10 ppm and pull range options from ±25 ppm to ±1600 ppm. It offers LVCMOS/LVTTL output, operates over -40°C to +85°C for industrial use, and is available in four standard packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V with typical current consumption of 30 mA to 36 mA. Control voltage input impedance is 100 kΩ, with linearity ≤1%. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.
80 MHz to 220 MHz MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3809AI-CF-33EE-125.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |