SiTime Corporation Voltage-Controlled Oscillators SiT3809AC-D2-33NY-200.000000

Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3809 is a MEMS VCXO generating frequencies from 80.000001 MHz to 220 MHz with ±10 ppm stability and pull ranges up to ±1600 ppm. It offers ≤1% pull range linearity and LVCMOS/LVTTL output. Available in 2.5×2.0 mm, 3.2×2.5 mm, 5.0×3.2 mm, and 7.0×5.0 mm packages. Operates over -40°C to +85°C industrial temperature range. Supports Vdd options of 1.8 V, 2.5 V, 2.8 V, and 3.3 V. Typical current consumption is 30 mA to 36 mA. Control voltage input impedance is 100 kΩ with 5 pF capacitance. RMS period jitter is 1.5 ps to 3 ps. RoHS and REACH compliant. Meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT3809 is a MEMS VCXO generating frequencies from 80.000001 MHz to 220 MHz with ±10 ppm stability and pull ranges up to ±1600 ppm. It offers ≤1% pull range linearity and LVCMOS/LVTTL output. Available in 2.5×2.0 mm, 3.2×2.5 mm, 5.0×3.2 mm, and 7.0×5.0 mm packages. Operates over -40°C to +85°C industrial temperature range. Supports Vdd options of 1.8 V, 2.5 V, 2.8 V, and 3.3 V. Typical current consumption is 30 mA to 36 mA. Control voltage input impedance is 100 kΩ with 5 pF capacitance. RMS period jitter is 1.5 ps to 3 ps. RoHS and REACH compliant. Meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3809AC-D2-33NY-200.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3809AC-D2-33NY-200.000000
Voltage-Controlled Oscillators SiT3809AC-D2-33NY-200.000000
80 MHz to 220 MHz MEMS VCXO

80 MHz to 220 MHz MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3809AC-D2-33NY-200.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details