SiTime Corporation Voltage Controlled Oscillators SiT3808AIL2F-33NX-70.000000

Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT3808 is a high-performance MEMS voltage-controlled oscillator (VCXO) offering frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges up to ±1600 ppm. It supports LVCMOS/LVTTL output and is available in four packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. The device operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, with RMS period jitter as low as 1.5 ps at 20 MHz and 2.5 V supply. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and serves applications in telecom, instrumentation, video, FPGA, and networking. The part is a pin-to-pin drop-in replacement for quartz-based VCXOs.

Datasheet Summary
Powered by GS/AI

SiT3808 is a high-performance MEMS voltage-controlled oscillator (VCXO) offering frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges up to ±1600 ppm. It supports LVCMOS/LVTTL output and is available in four packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. The device operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, with RMS period jitter as low as 1.5 ps at 20 MHz and 2.5 V supply. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and serves applications in telecom, instrumentation, video, FPGA, and networking. The part is a pin-to-pin drop-in replacement for quartz-based VCXOs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillators - SiT3808AIL2F-33NX-70.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage Controlled Oscillators
SiT3808AIL2F-33NX-70.000000
Voltage Controlled Oscillators SiT3808AIL2F-33NX-70.000000
1 MHz to 80 MHz High Performance MEMS VCXO

1 MHz to 80 MHz High Performance MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3808AIL2F-33NX-70.000000
Product Name Voltage Controlled Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0240.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details