SiT3808 is a high-performance MEMS VCXO generating frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges up to ±1600 ppm, designed as a drop-in replacement for quartz VCXOs. It features LVCMOS/LVTTL output, supports industrial and extended commercial temperature ranges, and is available in four standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. The device exhibits superior linearity of ≤1%, consumes 29 to 33 mA at 20 MHz depending on supply voltage, and meets RoHS and REACH compliance standards. It includes standby current as low as 10 µA at 1.8 V and is qualified to MIL-STD-883F for mechanical shock and vibration, with MSL1 moisture sensitivity rating.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AI-G2-33NB-40.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 2.5x2.0 |