The SiT3808 series is a high-performance MEMS VCXO offering frequencies from 1 MHz to 80 MHz with six decimal place accuracy. It provides pin-to-pin replacement for quartz VCXOs and supports four industry-standard packages: 2.7 mm x 2.4 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm, in 4-pin or 6-pin configurations. Frequency stability is ±10 ppm to ±50 ppm across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. Pull range options extend to ±1600 ppm with ≤1% linearity. Output is LVCMOS/LVTTL compatible, with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Current consumption is 29 mA to 33 mA at 20 MHz. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, with reliability qualified to MIL-STD-883 and JESD22 standards.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AI-DF-33NM-10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |