SiTime Corporation Voltage-Controlled Oscillators SiT3808AI-D3-33EE-25.000000

Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3808 is a high-performance MEMS VCXO offering frequencies from 1 MHz to 80 MHz with frequency stability as tight as ±10 ppm and pull ranges up to ±1600 ppm. It features LVCMOS/LVTTL outputs, ≤1% pull range linearity, and operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. Available in four packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. Supply voltages support 1.71 V to 3.63 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. Rms period jitter is 1.5 ps to 3 ps. Control voltage input impedance is 100 kΩ and capacitance is 5 pF. Compliance includes RoHS, REACH, and MIL-STD-883F environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT3808 is a high-performance MEMS VCXO offering frequencies from 1 MHz to 80 MHz with frequency stability as tight as ±10 ppm and pull ranges up to ±1600 ppm. It features LVCMOS/LVTTL outputs, ≤1% pull range linearity, and operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. Available in four packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. Supply voltages support 1.71 V to 3.63 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. Rms period jitter is 1.5 ps to 3 ps. Control voltage input impedance is 100 kΩ and capacitance is 5 pF. Compliance includes RoHS, REACH, and MIL-STD-883F environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3808AI-D3-33EE-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3808AI-D3-33EE-25.000000
Voltage-Controlled Oscillators SiT3808AI-D3-33EE-25.000000
1 MHz to 80 MHz High Performance MEMS VCXO

1 MHz to 80 MHz High Performance MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3808AI-D3-33EE-25.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0025.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0123.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1230 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0120.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1202 MHz
Frequency Stability 50 ppm
View Details