The SiT3808 series is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) offering frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges up to ±1600 ppm. It features superior pull range linearity of ≤1% and LVCMOS/LVTTL-compati
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AI-D3-33EE-16.384000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |