1 MHz to 80 MHz high performance MEMS VCXO with LVCMOS/LVTTL output, available in 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, or 7.0 mm × 5.0 mm packages. Supports frequency stability of ±10 ppm, ±25 ppm, or ±50 ppm over temperature, with aging of ±5 ppm over 10 years. Pull range options range from ±25 ppm to ±1600 ppm, with linearity of ≤1%. Operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Supply voltages include 1.71 V to 3.63 V, with current consumption of 29-33 mA at 20 MHz. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 MHz to 80 MHz High Performance MEMS VCXO
24.54545MHz VCXO LVCMOS, LVTTL Oscillator 3.3V Standby (Power Down)
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT3808AI-D2-33SH-24.545450 | 1473-SIT3808AI-D2-33SH-24.545450-ND |
| Product Name | Voltage-Controlled Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 6-SMD, No Lead |
| Frequency | 24.55 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |