1 MHz to 80 MHz High Performance MEMS VCXO with LVCMOS/LVTTL output, available in four industry-standard packages: 2.7 mm x 2.4 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm. Frequency stability is specified as ±10 ppm, ±25 ppm, or ±50 ppm over temperature, with aging of ±5 ppm over 10 years. Pull range options range from ±25 ppm to ±1600 ppm, with linearity of ≤1%. Operating temperature ranges are extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C). Supply voltage options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AI-D2-33NE-8.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |