High-performance MEMS voltage-controlled crystal oscillator (VCXO) with a frequency range of 1 MHz to 80 MHz, offering ±10 ppm frequency stability and pull ranges from ±25 ppm to ±1600 ppm. It features LVCMOS/LVTTL output, operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and is available in industry-standard packages including 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. The device complies with RoHS and REACH standards, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and exhibits superior pull range linearity of ≤1%.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AI-C3-33EH-65.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |