The SiT3808 series is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) designed to replace quartz-based VCXOs with 1 MHz to 80 MHz frequency range, ±10 ppm frequency stability, and pull ranges up to ±1600 ppm. It features LVCMOS/LVTTL output, operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and is available in four standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. The device includes superior pull range linearity of ≤1%, supports supply voltages of 1.71 V to 3.63 V, and complies with RoHS, REACH, and MSL1 standards. A 0.1 µF bypass capacitor between VDD and GND is recommended. The part is pin-compatible with quartz VCXOs and offers programmable frequency options across the series.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AI-C3-33EE-10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |