SiTime Corporation Voltage-Controlled Oscillators SiT3808AI-C2-33EB-80.000000

Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3808 is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) offering frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges from ±25 ppm to ±1600 ppm. It features LVCMOS/LVTTL output compatibility, superior pull range linearity of ≤1%, and operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. Available in four industry-standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all with 4- or 6-pin configurations. It supports supply voltages of 1.71 V to 3.63 V and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. The device meets MIL-STD-883F, JESD22, and MSL1 thermal reliability standards.

Datasheet Summary
Powered by GS/AI

The SiT3808 is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) offering frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges from ±25 ppm to ±1600 ppm. It features LVCMOS/LVTTL output compatibility, superior pull range linearity of ≤1%, and operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. Available in four industry-standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all with 4- or 6-pin configurations. It supports supply voltages of 1.71 V to 3.63 V and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. The device meets MIL-STD-883F, JESD22, and MSL1 thermal reliability standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3808AI-C2-33EB-80.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3808AI-C2-33EB-80.000000
Voltage-Controlled Oscillators SiT3808AI-C2-33EB-80.000000
1 MHz to 80 MHz High Performance MEMS VCXO

1 MHz to 80 MHz High Performance MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3808AI-C2-33EB-80.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0417.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4170 MHz
Frequency Stability 50 ppm
View Details