SiTime Corporation Voltage-Controlled Oscillators SiT3808ACLD2-33SG-49.152000

Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT3808ACLD2-33SG-49.152000 is a 1 MHz to 80 MHz high-performance MEMS voltage-controlled crystal oscillator with LVCMOS/LVTTL output, available in a 7.0 mm x 5.0 mm 6-pin package. It offers frequency stability of ±10 ppm, a pull range up to ±1600 ppm, and superior linearity of ≤1%. Operating from 1.71 V to 3.63 V, it supports industrial temperature range from −40 °C to +85 °C, with a startup time up to 10 ms and RMS period jitter as low as 1.5 ps at 20 MHz. The device is RoHS and REACH compliant, pin-compatible with quartz VCXOs, and features a control voltage input impedance of 100 kΩ and input capacitance of 5 pF.

Datasheet Summary
Powered by GS/AI

SiT3808ACLD2-33SG-49.152000 is a 1 MHz to 80 MHz high-performance MEMS voltage-controlled crystal oscillator with LVCMOS/LVTTL output, available in a 7.0 mm x 5.0 mm 6-pin package. It offers frequency stability of ±10 ppm, a pull range up to ±1600 ppm, and superior linearity of ≤1%. Operating from 1.71 V to 3.63 V, it supports industrial temperature range from −40 °C to +85 °C, with a startup time up to 10 ms and RMS period jitter as low as 1.5 ps at 20 MHz. The device is RoHS and REACH compliant, pin-compatible with quartz VCXOs, and features a control voltage input impedance of 100 kΩ and input capacitance of 5 pF.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3808ACLD2-33SG-49.152000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3808ACLD2-33SG-49.152000
Voltage-Controlled Oscillators SiT3808ACLD2-33SG-49.152000
1 MHz to 80 MHz High Performance MEMS VCXO

1 MHz to 80 MHz High Performance MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3808ACLD2-33SG-49.152000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details