The SiT3808 is a high-performance MEMS VCXO generating frequencies from 1 MHz to 80 MHz with 6 decimal places of accuracy, available in 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, or 7.0 mm × 5.0 mm packages with 4- or 6-pin configurations. It offers frequency stability of ±10 ppm, ±25 ppm, or ±50 ppm over temperature, aging of ±5 ppm over 10 years, and pull ranges up to ±1600 ppm with ≤1% linearity. Operating temperature ranges are -20°C to +70°C (extended commercial) or -40°C to +85°C (industrial). Supply voltages supported are 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with typical current consumption of 29 mA to 33 mA. The output is LVCMOS/LVTTL compatible. The device is RoHS, REACH, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F and JESD22 environmental standards.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AC-D3-33EE-10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |