The SiT3808 is a high-performance MEMS voltage-controlled oscillator (VCXO) offering frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges up to ±1600 ppm. It features ≤1% pull range linearity and LVCMOS/LVTTL output. Available in four packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, with 4-pin or 6-pin configurations. Operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Jitter is 1.5 ps to 3 ps RMS period and 0.5 ps to 1 ps RMS phase. Supply voltage options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. Compliant with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. Pin-to-pin compatible with quartz VCXOs.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AC-D2-33EZ-33.868800 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |