SiTime Corporation Voltage-Controlled Oscillators SiT3808AC-C2-33EB-74.175824

Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3808 is a high-performance MEMS VCXO offering frequencies from 1 MHz to 80 MHz with six-decimal-place accuracy and pin-to-pin replacement for quartz VCXOs. It is available in four packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, with LVCMOS/LVTTL output. Frequency stability is ±10 ppm to ±50 ppm over temperature, and pull range options range from ±25 ppm to ±1600 ppm with ≤1% linearity. Operating temperatures span extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C). Supply voltages include 1.71 V to 3.63 V in multiple steps, with current consumption of 29 mA at 20 MHz and 1.8 V. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F and JESD22 standards for mechanical and thermal reliability.

Datasheet Summary
Powered by GS/AI

The SiT3808 is a high-performance MEMS VCXO offering frequencies from 1 MHz to 80 MHz with six-decimal-place accuracy and pin-to-pin replacement for quartz VCXOs. It is available in four packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, with LVCMOS/LVTTL output. Frequency stability is ±10 ppm to ±50 ppm over temperature, and pull range options range from ±25 ppm to ±1600 ppm with ≤1% linearity. Operating temperatures span extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C). Supply voltages include 1.71 V to 3.63 V in multiple steps, with current consumption of 29 mA at 20 MHz and 1.8 V. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F and JESD22 standards for mechanical and thermal reliability.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3808AC-C2-33EB-74.175824 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3808AC-C2-33EB-74.175824
Voltage-Controlled Oscillators SiT3808AC-C2-33EB-74.175824
1 MHz to 80 MHz High Performance MEMS VCXO

1 MHz to 80 MHz High Performance MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3808AC-C2-33EB-74.175824
Product Name Voltage-Controlled Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1374-6-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details