SiT3808 is a 1 MHz to 80 MHz high-performance MEMS VCXO with LVCMOS/LVTTL output, available in four industry-standard packages: 2.7 mm x 2.4 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm. It offers frequency stability as tight as ±10 ppm, with pull range options from ±25 ppm to ±1600 ppm and superior linearity of ≤1%. Operating temperature ranges are -20°C to +70°C for extended commercial and -40°C to +85°C for industrial grades. Supply voltages include 1.71 V to 1.89 V, 2.25 V to 2.75 V, 2.52 V to 3.08 V, and 2.97 V to 3.63 V. Current consumption is 29 mA to 33 mA at 20 MHz. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AC-2F-33NE-27.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |