SiT3808 is a high-performance MEMS VCXO generating 1 MHz to 80 MHz with ±10 ppm stability and pull ranges from ±25 ppm to ±1600 ppm. It offers LVCMOS/LVTTL output, ≤1% linearity, and operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperatures. Available in 2.7×2.4 mm, 3.2×2.5 mm, 5.0×3.2 mm, and 7.0×5.0 mm packages with 4-pin or 6-pin configurations. Supply voltage ranges from 1.71 V to 3.63 V; current consumption is 31 mA maximum at 20 MHz. RMS period jitter is 1.5 ps at 20 MHz and 3.3 V. RoHS and REACH compliant. Pinout includes VIN, GND, CLK, and VDD; 6-pin versions support OE/ST functions. Drop-in replacement for quartz VCXOs.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AC-2F-33NB-32.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |