SiT3808 is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) with a frequency range of 1 MHz to 80 MHz and frequency stability as tight as ±10 ppm. It is available in four industry-standard packages: 2.7 mm x 2.4 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm, all with LVCMOS/LVTTL-compati
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AC-22-18NH-27.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |