The SiT3808 series is a high-performance MEMS voltage-controlled oscillator (VCXO) offering frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges up to ±1600 ppm. It features LVCMOS/LVTTL output, four standard package sizes including 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, and operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. The device is RoHS and REACH compliant, with superior pull range linearity of ≤1% and low RMS jitter of 1.5 to 3 ps depending on supply voltage. Pin-compatible with quartz VCXOs, it supports multiple supply voltages from 1.71 V to 3.63 V and includes control voltage input impedance of 100 kΩ and input capacitance of 5 pF.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808A-22-0002 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |