The SiT3807 is a standard frequency MEMS voltage-controlled crystal oscillator (VCXO) offering 30 fixed frequencies between 1.544 MHz and 49.152 MHz, with 100% pin-to-pin compatibility with quartz VCXOs. It is available in four industry-standard packages: 2.7 mm x 2.4 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm, all in 4-pin or 6-pin configurations. Frequency stability is specified as ±25 ppm or ±50 ppm over temperature, with aging of ±5 ppm over 10 years at 25°C. Operating temperatures range from -40°C to +85°C for industrial use. It supports supply voltages of 1.71 V to 3.63 V and provides a pull range of ±25 ppm to ±200 ppm with linearity of ≤1%. The output is LVCMOS/LVTTL compatible, with jitter below 3 ps RMS. The device is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.
Standard Frequency MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3807AIL23-28NE-8.192000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |