The SiT3807 is a standard frequency MEMS VCXO offering 30 fixed frequencies between 1.544 MHz and 49.152 MHz, with frequency stability of ±25 ppm and pull range options from ±25 ppm to ±200 ppm. It features LVCMOS/LVTTL outputs, operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and is available in four package sizes: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with a control voltage input impedance of 100 kΩ and linearity of ≤1%. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part is a pin-to-pin replacement for quartz VCXOs and is designed for telecom, instrumentation, audio, and networking applications.
Standard Frequency MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3807AI-D2-33EB-20.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |