SiTime Corporation Voltage-Controlled Oscillators SiT3807AI-C3-33EE-27.000000

Description
Standard Frequency MEMS VCXO
Request a Quote
Description
Standard Frequency MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3807 is a MEMS VCXO providing precise timing for telecom, video, and networking applications. It is offered in four surface-mount packages: 2.7×2.4 mm, 3.2×2.5 mm, 5.0×3.2 mm, and 7.0×5.0 mm, with 4-pin or 6-pin configurations. It supports 30 standard frequencies from 1.544 MHz to 49.152 MHz, with frequency stability of ±25 ppm and adjustable pull ranges up to ±200 ppm. Operates with supply voltages of 1.71 V to 3.63 V and delivers LVCMOS/LVTTL output. RMS period jitter is 1.5 ps to 3 ps depending on supply. Pull range linearity is ≤1%. Operates from -40 °C to +85 °C (industrial) or -20 °C to +70 °C (extended commercial). RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT3807 is a MEMS VCXO providing precise timing for telecom, video, and networking applications. It is offered in four surface-mount packages: 2.7×2.4 mm, 3.2×2.5 mm, 5.0×3.2 mm, and 7.0×5.0 mm, with 4-pin or 6-pin configurations. It supports 30 standard frequencies from 1.544 MHz to 49.152 MHz, with frequency stability of ±25 ppm and adjustable pull ranges up to ±200 ppm. Operates with supply voltages of 1.71 V to 3.63 V and delivers LVCMOS/LVTTL output. RMS period jitter is 1.5 ps to 3 ps depending on supply. Pull range linearity is ≤1%. Operates from -40 °C to +85 °C (industrial) or -20 °C to +70 °C (extended commercial). RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3807AI-C3-33EE-27.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3807AI-C3-33EE-27.000000
Voltage-Controlled Oscillators SiT3807AI-C3-33EE-27.000000
Standard Frequency MEMS VCXO

Standard Frequency MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3807AI-C3-33EE-27.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0159.990229 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details