The SiT3807 is a standard frequency MEMS voltage-controlled crystal oscillator (VCXO) offering 30 fixed frequencies between 1.544 MHz and 49.152 MHz, designed as a drop-in replacement for quartz VCXOs. It is available in four industry-standard packages: 2.7 mm x 2.4 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm, all with LVCMOS/LVTTL-compati
Standard Frequency MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3807AI-C2-33NE-40.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |