The SiT3807 is a standard frequency MEMS voltage-controlled crystal oscillator (VCXO) designed as a pin-to-pin replacement for quartz-based VCXOs, offering frequencies between 1.544 MHz and 49.152 MHz with stability up to ±25 ppm and pull ranges from ±25 ppm to ±200 ppm. It is available in four industry-standard packages: 2.7 mm x 2.4 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm, with LVCMOS/LVTTL output. The device operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, and meets RoHS and REACH compliance. It features superior pull range linearity of ≤1%, low jitter of 1.5 to 3 ps RMS, and low standby current. The part is qualified to MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and solderability, and is rated MSL1 for moisture sensitivity.
Standard Frequency MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3807ACTC3-33EG-8.192000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |