The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package, supporting LVPECL, LVDS, or HCSL outputs. It offers ultra-low jitter of 0.21 ps typical (12 kHz to 20 MHz) and operates from -40°C to 105°C with integrated LDO noise filtering and 0.02 ps/mV PSNR. The device supports any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution. It is RoHS and REACH compliant.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AI-2C22510B25.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |