The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ultra-low jitter, supporting LVPECL, LVDS, or HCSL outputs. It operates from -40°C to 105°C and features 0.21 ps typical integrated phase jitter, an integrated LDO for power supply noise filtering, and programmable frequency pulling up to ±3200 ppm with 5 ppt resolution. The device is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm. It supports I2C address configuration via pins A0 and A1, and operates with a 2.8 V ±10% supply voltage. The part is RoHS and REACH compliant, with Pb-free, Halogen-free, and Antimony-free construction.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AI-2C13320M100.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |