The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ultra-low jitter, designed for applications requiring flexible clock generation in noisy environments. It operates from -40°C to 105°C and supports LVPECL, LVDS, or HCSL output standards with programmable swing and LVDS common mode voltage control. The device provides ±3200 ppm frequency pulling resolution as low as 5 ppt and achieves 0.21 ps typical integrated phase jitter from 12 kHz to 20 MHz. It features an integrated LDO for power supply noise rejection and is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm. I2C operation enables up to 16 configurable addresses. RoHS and REACH compliant, it is Pb-free, halogen-free, and antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AI-2C133-GM6.553600 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 6.55 MHz |
| Frequency Stability | 20 ppm |