The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with 0.21 ps typical integrated phase jitter, supporting LVPECL, LVDS, or HCSL outputs. It operates from -40°C to 105°C and features digitally controlled oscillator (DCO) mode with up to ±3200 ppm pull range and 5 ppt resolution. The device includes an integrated LDO for power supply noise rejection and is housed in a 10-lead QFN package measuring 5.0 mm × 3.2 mm. It is RoHS and REACH compliant.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2CF25-0E10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |
| Frequency Stability | 10 ppm |