The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports LVPECL, LVDS, or HCSL outputs, operates from -40°C to 105°C, and features 0.21 ps typical integrated phase jitter. The device includes an integrated LDO for power supply noise filtering and delivers 0.02 ps/mV PSNR. It offers in-system programming for any frequency in 1 Hz steps or digital frequency pulling up to ±3200 ppm with 5 ppt resolution. This part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2C33310M1.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |
| Frequency Stability | 50 ppm |