The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm QFN package, offering programmable LVPECL, LVDS, or HCSL outputs, 0.21 ps typical integrated phase jitter, and operation from -40°C to 105°C. It supports any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution, featuring an integrated LDO for power supply noise rejection. The part operates at 2.5 V and uses I2C with addresses controlled by A0 and A1 pins, as configured by its ordering code.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2C32520B216.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 216 MHz |
| Frequency Stability | 50 ppm |