The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ultra-low jitter, supporting LVPECL, LVDS, or HCSL outputs. It operates from -40°C to 105°C, features an integrated LDO for power supply noise rejection, and offers 0.21 ps typical integrated phase jitter (12 kHz to 20 MHz). The device is housed in a 10-lead QFN package measuring 5.0 x 3.2 mm and is RoHS and REACH compliant. User-programmable via I2C or SPI, it supports any-frequency mode from 1 MHz to 340 MHz in 1 Hz steps and digital frequency pulling with resolution as low as 5 ppt.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AC-2C233-0M9.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 9 MHz |
| Frequency Stability | 25 ppm |