The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ultra-low jitter, designed for applications requiring flexible frequency generation in noisy environments. It is housed in a 10-lead QFN package measuring 5.0 x 3.2 mm and supports LVPECL, LVDS, or HCSL output signaling. The device offers two programming modes: any-frequency programming from 1 MHz to 340 MHz in 1 Hz steps, and digital frequency pulling with up to ±3200 ppm range and resolution as low as 5 ppt. It features an integrated LDO for power supply noise rejection, operates from -40°C to 105°C, and is RoHS and REACH compliant. Operation is supported via I2C or SPI, with factory-programmable
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AC-1CF331SB1.033000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1.03 MHz |
| Frequency Stability | 10 ppm |