The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports LVPECL, LVDS, or HCSL outputs, features integrated LDO noise filtering with 0.02 ps/mV power supply noise rejection, and operates from -40°C to 105°C. It offers 0.21 ps typical integrated phase jitter (12 kHz to 20 MHz) and programmable frequency pulling up to ±3200 ppm with 5 ppt resolution. The device is RoHS and REACH compliant.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AC-1CF33-SB1.033000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1.03 MHz |
| Frequency Stability | 10 ppm |