SiTime Corporation Digitally Controlled Oscillators SiT3521AC-1C2331SM299.000000

Description
1 to 340 MHz I2C/SPI Programmable Oscillator
Request a Quote
Description
1 to 340 MHz I2C/SPI Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ultra-low jitter, supporting LVPECL, LVDS, or HCSL outputs in a 5.0 x 3.2 mm 10-pin QFN package. It offers any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution, integrated LDO for power noise filtering, and operates from -40°C to 105°C. The device meets RoHS and REACH compliance and is designed for telecom, networking, and industrial applications requiring precise clock generation in noisy environments.

Datasheet Summary
Powered by GS/AI

The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ultra-low jitter, supporting LVPECL, LVDS, or HCSL outputs in a 5.0 x 3.2 mm 10-pin QFN package. It offers any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution, integrated LDO for power noise filtering, and operates from -40°C to 105°C. The device meets RoHS and REACH compliance and is designed for telecom, networking, and industrial applications requiring precise clock generation in noisy environments.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3521AC-1C2331SM299.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3521AC-1C2331SM299.000000
Digitally Controlled Oscillators SiT3521AC-1C2331SM299.000000
1 to 340 MHz I2C/SPI Programmable Oscillator

1 to 340 MHz I2C/SPI Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3521AC-1C2331SM299.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 5.0x3.2
Frequency 299 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1534AC-J5-DCC-00.256-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details