SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-4E9-33NZ281.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates with LVDS signaling, a 2.8 V supply, and a pull range of ±90 ppm. It supports extended industrial temperature range from -40°C to 105°C with frequency stability of ±35 ppm and typifies 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise and is engineered with DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates with LVDS signaling, a 2.8 V supply, and a pull range of ±90 ppm. It supports extended industrial temperature range from -40°C to 105°C with frequency stability of ±35 ppm and typifies 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise and is engineered with DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-4E9-33NZ281.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-4E9-33NZ281.000000
Voltage-Controlled Oscillators SiT3373AI-4E9-33NZ281.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-4E9-33NZ281.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 281 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details