The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports extended industrial temperature range from -40°C to 105°C. The device delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. It integrates on-chip regulators to suppress power supply noise and supports LVDS signaling with a pull range of ±900 ppm, as indicated by the ordering code E9. The part includes an Output Enable function and operates from a 3.3 V supply.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-33NX345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 346 MHz |
| Frequency Stability | 35 ppm |