SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-4E9-33NG240.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, ±25 ppm, ±35 ppm, or ±50 ppm, and pull ranges up to ±3200 ppm. The device delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and operates across temperatures from -40°C to 105°C. It supports LVPECL, LVDS, and HCSL signaling, integrates on-chip power supply regulators, and is engineered for low-jitter applications in telecom, networking, and industrial systems.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, ±25 ppm, ±35 ppm, or ±50 ppm, and pull ranges up to ±3200 ppm. The device delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and operates across temperatures from -40°C to 105°C. It supports LVPECL, LVDS, and HCSL signaling, integrates on-chip power supply regulators, and is engineered for low-jitter applications in telecom, networking, and industrial systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-4E9-33NG240.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-4E9-33NG240.000000
Voltage-Controlled Oscillators SiT3373AI-4E9-33NG240.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-4E9-33NG240.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 240 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AIPJ1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details