The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 3.0 V supply, and offers a pull range of ±90 ppm. The device features frequency stability of ±35 ppm, a phase jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz, and operates across a temperature range of -40°C to 105°C. It is available in a 7.0 x 5.0 mm package with a center pad and includes an output enable function. The part integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-30NX222.750000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |